NEN-ISO 21358
Vacuum technology - Right-angle valve - Dimensions and interfaces for pneumatic actuator
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2020 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Vacuum technology): | 23.160 |
scope:
This document defines dimensions of right-angle valves that are compatible with the mounting dimensions of elbows defined in ISO 9803-1 and ISO 9803-2.
This document covers right-angle valves with flanges defined in ISO 2861, ISO 1609 and ISO 3669.
Document History
NEN-ISO 21358
February 1, 2020
Vacuum technology - Right-angle valve - Dimensions and interfaces for pneumatic actuator
This document defines dimensions of right-angle valves that are compatible with the mounting dimensions of elbows defined in ISO 9803-1 and ISO 9803-2.
This document covers right-angle valves with...
May 1, 2007
Vacuum technology - Right-angle valve - Dimensions and interfaces for pneumatic actuator
This International Standard defines dimensions of right-angle valves that are compatible with the mounting dimensions of elbows defined in ISO 9803-1 and ISO 9803-2. This International Standard...