NEN-ISO 5707

Milking machines installations - Construction and performance

inactive
Organization: NEN
Publication Date: 1 September 1996
Status: inactive
Page Count: 50
ICS Code (Livestock buildings, installations and equipment): 65.040.10
scope:

Specifies the minimum performance requirements and certain dimensional requirements for satisfactory functioning of milking machines. It also specifies requirements for materials, construction and installation. This standard is applicable to milking machines intended for milking cows and water buffaloes. The qualitative requirements apply also to installations for milking sheep and goats. This standard is not expected to apply in every respect to installations with special design features that are (or may) be available, such as: - single-pipe pipeline milking installations; - milking installations with double vacuum systems; - milk extraction without pulsation; - pulsation pump plants; - small mobile installations that have an individual vacuum pump for each unit; - separate air and milk transport milking machines; - milking installations with compressed air pulsation or other special pulsation characteristics.

Document History

February 1, 2007
Milking machine installations - Construction and performance
This International Standard specifies the minimum performance and information requirements and certain dimensional requirements for satisfactory functioning of milking machines for milking and...
March 1, 1997
Milking machines installation - Construction and performance
A description is not available for this item.
NEN-ISO 5707
September 1, 1996
Milking machines installations - Construction and performance
Specifies the minimum performance requirements and certain dimensional requirements for satisfactory functioning of milking machines. It also specifies requirements for materials, construction and...
Advertisement