NEN-ISO 5707

Milking machine installations - Construction and performance

active, Most Current
Organization: NEN
Publication Date: 1 February 2007
Status: active
Page Count: 60
ICS Code (Livestock buildings, installations and equipment): 65.040.10
scope:

This International Standard specifies the minimum performance and information requirements and certain dimensional requirements for satisfactory functioning of milking machines for milking and cleaning. It also specifies minimum requirements for materials, design, manufacture and installation. This International Standard is applicable to milking machines for milking cows, water buffaloes, sheep and goats where animals are milked with pulsation created by vacuum, and where milk is, at least partly, transported with the help of airflow. Some clauses are not applicable to all types of milking machines. The qualitative requirements also apply to installations for milking other mammals used for milk production.

Document History

NEN-ISO 5707
February 1, 2007
Milking machine installations - Construction and performance
This International Standard specifies the minimum performance and information requirements and certain dimensional requirements for satisfactory functioning of milking machines for milking and...
March 1, 1997
Milking machines installation - Construction and performance
A description is not available for this item.
September 1, 1996
Milking machines installations - Construction and performance
Specifies the minimum performance requirements and certain dimensional requirements for satisfactory functioning of milking machines. It also specifies requirements for materials, construction and...
Advertisement