NEN-ISO 8053
Rubber and latex - Determination of copper content - Photometric method
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2003 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Latex and raw rubber): | 83.040.10 |
| ICS Code (Rubber): | 83.060 |
scope:
This International Standard specifies a photometric method for the determination of trace amounts of copper in raw rubber, latices and compounded rubber, both natura1 and synthetic. This method may be applied to rubbers containing silica, provided that treatment with hydrofluoric acid is included in the procedure. The method is sensitive down to 1 mg/kg copper.
Document History
NEN-ISO 8053
May 1, 2003
Rubber and latex - Determination of copper content - Photometric method
This International Standard specifies a photometric method for the determination of trace amounts of copper in raw rubber, latices and compounded rubber, both natura1 and synthetic. This method may...
June 1, 1987
Rubber and latex - Determination of copper content - Photometric method
This International Standard specifies a photometric method for the determination of trace amounts of copper in raw rubber, latices and compounded rubber, both natural and synthetic. The method may be...