NEN-ISO 8053

Rubber and latex - Determination of copper content - Photometric method

inactive
Organization: NEN
Publication Date: 1 June 1987
Status: inactive
Page Count: 12
ICS Code (Latex and raw rubber): 83.040.10
ICS Code (Rubber): 83.060
scope:

This International Standard specifies a photometric method for the determination of trace amounts of copper in raw rubber, latices and compounded rubber, both natural and synthetic. The method may be applied to rubbers containing silica, provided that treatment with hydrofluoric acid is included in the procedure. This method is sensitive down to 1 mg/kg copper.

Document History

May 1, 2003
Rubber and latex - Determination of copper content - Photometric method
This International Standard specifies a photometric method for the determination of trace amounts of copper in raw rubber, latices and compounded rubber, both natura1 and synthetic. This method may...
NEN-ISO 8053
June 1, 1987
Rubber and latex - Determination of copper content - Photometric method
This International Standard specifies a photometric method for the determination of trace amounts of copper in raw rubber, latices and compounded rubber, both natural and synthetic. The method may be...
Advertisement