NEN-ISO/IEC 9797-1
Information technology - Security techniques - Message Authentication Codes (MACs) - Part 1: Mechanisms using a block cipher
inactive
| Organization: | NEN |
| Publication Date: | 1 October 2000 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (IT Security): | 35.030 |
scope:
Specifies six MAC algorithms that use a secret key and an n-bit block cipher to calculate an m-bit. These mechanisms can be used as data integrity mechanisms to detect that data has not been altered in an unauthorised manner.
Document History
August 1, 2023
Information technology - Security techniques - Message Authentication Codes (MACs) - Part 1: Mechanisms using a block cipher
A description is not available for this item.
March 1, 2011
Information technology - Security techniques - Message Authentication Codes (MACs) - Part 1: Mechanisms using a block cipher
This part of ISO/IEC 9797 specifies six MAC algorithms that use a secret key and an n-bit block cipher to calculate an m-bit MAC. This part of ISO/IEC 9797 can be applied to the security services of...
NEN-ISO/IEC 9797-1
October 1, 2000
Information technology - Security techniques - Message Authentication Codes (MACs) - Part 1: Mechanisms using a block cipher
Specifies six MAC algorithms that use a secret key and an n-bit block cipher to calculate an m-bit. These mechanisms can be used as data integrity mechanisms to detect that data has not been altered...