NEN-ISO/IEC 9797-1/A1

Information technology - Security techniques - Message Authentication Codes (MACs) - Part 1: Mechanisms using a block cipher

active, Most Current
Organization: NEN
Publication Date: 1 August 2023
Status: active
Page Count: 10
ICS Code (IT Security): 35.030

Document History

NEN-ISO/IEC 9797-1/A1
August 1, 2023
Information technology - Security techniques - Message Authentication Codes (MACs) - Part 1: Mechanisms using a block cipher
A description is not available for this item.
March 1, 2011
Information technology - Security techniques - Message Authentication Codes (MACs) - Part 1: Mechanisms using a block cipher
This part of ISO/IEC 9797 specifies six MAC algorithms that use a secret key and an n-bit block cipher to calculate an m-bit MAC. This part of ISO/IEC 9797 can be applied to the security services of...
October 1, 2000
Information technology - Security techniques - Message Authentication Codes (MACs) - Part 1: Mechanisms using a block cipher
Specifies six MAC algorithms that use a secret key and an n-bit block cipher to calculate an m-bit. These mechanisms can be used as data integrity mechanisms to detect that data has not been altered...
Advertisement