NEN-EN 12897
Water supply - Specification for indirectly heated unvented (closed) hot water storage systems
| Organization: | NEN |
| Publication Date: | 1 June 1997 |
| Status: | inactive |
| Page Count: | 69 |
| ICS Code (Water heating equipment): | 91.140.65 |
scope:
This European Standard specifies the performance requirements and methods of test for indirectly heated, unvented (closed) storage water heaters of up to 1000 l capacity suitable for connection to a water supply at a pressure between 0,05 Mpa and 1,0 Mpa (0,5 and 10 bar), and fitted with control and safety devices designed to prevent the operating temperature of the stored drinking water from exceeding 100 °C.
Document History