NEN-EN 12897

Water supply - Specification for indirectly heated unvented (closed) storage water heaters

inactive
Organization: NEN
Publication Date: 1 June 2016
Status: inactive
Page Count: 35
ICS Code (Water heating equipment): 91.140.65
scope:

NEN-EN 12897 specifies the constructional and performance requirements and methods of test for indirectly heated, unvented (closed) storage water heaters of up to 2 000 l volume suitable for connection to a water supply at a pressure between 0,05 MPa and 1,0 MPa (0,5 bar and 10 bar), and fitted with control and safety devices designed to prevent the temperature of the stored drinking water from reaching 95 °C. Whilst storage water heaters intended primarily for direct heating are not covered by this standard, it does allow the provision of electric heating elements for auxiliary use.

Document History

February 1, 2020
Water supply - Specification for indirectly heated unvented (closed) storage water heaters
This document specifies the constructional and performance requirements and methods of test for indirectly heated, unvented (closed) storage water heaters of up to 2 000 l volume suitable for...
NEN-EN 12897
June 1, 2016
Water supply - Specification for indirectly heated unvented (closed) storage water heaters
NEN-EN 12897 specifies the constructional and performance requirements and methods of test for indirectly heated, unvented (closed) storage water heaters of up to 2 000 l volume suitable for...
September 1, 2014
Water supply - Specification for indirectly heated unvented (closed) storage water heaters
NEN-EN 12897 specifies the constructional and performance requirements and methods of test for indirectly heated, unvented (closed) storage water heaters of up to 2 000 l volume suitable for...
July 1, 2006
Water supply - Specification for indirectly heated unvented (closed) storage water heaters
This European Standard specifies the performance requirements and methods of test for indirectly heated, unvented (closed) storage water heaters of up to 1000 l capacity suitable for connection to a...
October 1, 2003
Water supply - Specification for indirectly heated unvented (closed) storage water heaters
This European Standard specifies the performance requirements and methods of test for indirectly heated, unvented (closed) storage water heaters of up to 1000 l capacity suitable for connection to a...
June 1, 1997
Water supply - Specification for indirectly heated unvented (closed) hot water storage systems
This European Standard specifies the performance requirements and methods of test for indirectly heated, unvented (closed) storage water heaters of up to 1000 l capacity suitable for connection to a...

References

Advertisement