NEN-EN 13314
Tanks for transport of dangerous goods - Service equipment for tanks - Fill hole cover
| Organization: | NEN |
| Publication Date: | 1 November 2002 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Stationary containers and tanks): | 23.020.10 |
| ICS Code (Protection against dangerous goods): | 13.300 |
| ICS Code (Vessels and containers mounted on vehicles): | 23.020.20 |
scope:
This European Standard covers the fill hole cover and specifies the performance requirements, dimensions and tests necessary to verify the compliance of the equipment to this standard. The equipment specified by this standard is suitable for use with liquid petroleum products and other dangerous substances of Class 3 of ADR;European Agreement concerning the International Carriage of Dangerous Goods by Road - (flammable liquids) which have a vapour pressure not exceeding 110 kPa at 50 °C and petrol, and which have no-sub-classificatio
Document History