NEN-EN 13314

Tanks for transporting dangerous goods - Service equipment - Fill hole cover

inactive
Organization: NEN
Publication Date: 1 September 1998
Status: inactive
Page Count: 11
ICS Code (Stationary containers and tanks): 23.020.10
ICS Code (Protection against dangerous goods): 13.300
ICS Code (Vessels and containers mounted on vehicles): 23.020.20
scope:

This European Standard covers the fill hole cover and specifies the performance requirements, dimensions and tests necessary to verify the compliance of the equipment to this standard. The equipment specified by this standard is suitable for use with liquid petroleum products and other dangerous substances of Class 3 of ADR;European Agreement concerning the International Carriage of Dangerous Goods by Road - (flammable liquids) which have a vapour pressure not exceeding 110 kPa at 50 °C and petrol, and which have no-sub-classification as toxic or corrosive

Document History

November 1, 2002
Tanks for transport of dangerous goods - Service equipment for tanks - Fill hole cover
This European Standard covers the fill hole cover and specifies the performance requirements, dimensions and tests necessary to verify the compliance of the equipment to this standard. The equipment...
NEN-EN 13314
September 1, 1998
Tanks for transporting dangerous goods - Service equipment - Fill hole cover
This European Standard covers the fill hole cover and specifies the performance requirements, dimensions and tests necessary to verify the compliance of the equipment to this standard. The equipment...
Advertisement