NEN-EN 14035-33
Fireworks - Part 33: Spinners - Specification and test methods
| Organization: | NEN |
| Publication Date: | 1 September 2003 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Explosives. Pyrotechnics and fireworks): | 71.100.30 |
scope:
This European Standard specifies requirements for the construction, performance, packaging and labelling of spinners and the corresponding test methods. It is applicable to fireworks which are classified as spinners of category 1 and category 2 in EN 14035-2 and which are contained in a primary pack. It is not applicable to spinners containing report composition. It is not applicable to spinners containing pyrotechnic composition that includes any of the following substances: - arsenic or arsenic compounds; - mixtures containing a mass fraction of chlorates greater than 80 %; - mixtures of chlorates with metals; - mixtures of chlorates with red phosphorus; - mixtures of chlorates with potassium hexacyanoferrate(II)
Document History