NEN-EN 14035-33

Fireworks - Part 33: Spinners - Specification and test methods

inactive, Most Current
Organization: NEN
Publication Date: 1 November 2005
Status: inactive
Page Count: 30
ICS Code (Explosives. Pyrotechnics and fireworks): 71.100.30
scope:

This European Standard specifies requirements for the construction, performance, packaging and labelling of spinners and the corresponding test methods. It is applicable to fireworks which are classified as spinners of category 1 and category 2 in EN 14035-2 and which are contained in a primary pack. It is not applicable to spinners containing report composition. It is not applicable to spinners containing pyrotechnic composition that includes any of the following substances: - arsenic or arsenic compounds; - mixtures containing a mass fraction of chlorates greater than 80 %; - mixtures of chlorates with metals; - mixtures of chlorates with red phosphorus; - mixtures of chlorates with potassium hexacyanoferrate(II); - mixtures of chlorates with sulfur; - mixtures of chlorates with sulfides; - lead or lead compounds; - mercury compounds; - white phosphorus; - picrates or picric acid; - potassium chlorate with a mass fraction of bromates greater than 0,15 %; - sulfur with an acidity, expressed as mass fraction of sulfuric acid, greater than 0,002 %; - zirconium with a particle size of less than 40 µm. Schemes for type testing of spinners and batch testing of spinners are specified in Annex A and Annex B respectively.

Document History

NEN-EN 14035-33
November 1, 2005
Fireworks - Part 33: Spinners - Specification and test methods
This European Standard specifies requirements for the construction, performance, packaging and labelling of spinners and the corresponding test methods. It is applicable to fireworks which are...
September 1, 2003
Fireworks - Part 33: Spinners - Specification and test methods
This European Standard specifies requirements for the construction, performance, packaging and labelling of spinners and the corresponding test methods. It is applicable to fireworks which are...

References

Advertisement