NEN-EN 14492-1+A1
Cranes - Power driven winches and hoists - Part 1: Power driven winches
| Organization: | NEN |
| Publication Date: | 1 November 2009 |
| Status: | active |
| Page Count: | 87 |
| ICS Code (Other lifting equipment): | 53.020.99 |
| ICS Code (Cranes): | 53.020.20 |
scope:
This European Standard is applicable to the design, information for use, maintenance and testing of power driven winches for which the prime mover is an electric motor, hydraulic motor, internal combustion motor or pneumatic motor. They are designed for the lifting and lowering of loads which are suspended on hooks or other load handling devices or for the lifting and lowering of loads on inclined planes or the exclusive pulling of loads on planes which are normally horizontal. As a rule, a winch is used without any additional transport movement. This European Standard is applicable to the following types of winch: a) rope winches; b) chain winches; c) belt winches, except steel belts used as hoisting media; d) traction winches. These types of winches a) to d) also include the following specific applications: - vehicle recovery winches; - winches on boat trailers; - forestry winches; - winches for stationary offshore applications; - winches for drilling applications; - winches to be used exclusively for the pulling of loads. EN 14492-1:2006+A1:2009
Document History