NEN-EN 14492-1

Cranes - Power driven winches and hoists - Part 1: Power driven winches

pending
Organization: NEN
Publication Date: 1 June 2015
Status: pending
Page Count: 76
ICS Code (Other lifting equipment): 53.020.99
ICS Code (Cranes): 53.020.20
scope:

This draft European Standard is applicable to the design, information for use, maintenance and testing of power driven winches for which the prime mover is an electric motor, hydraulic motor, internal combustion motor or pneumatic motor. Winches are designed for the movement or manipulation of loads supported on level or inclined planes in situations where risks resulting from a failure of the winding mechanism or pulling medium are mitigated by external control measures. This draft European Standard is not applicable to devices which handle freely suspended loads, e.g. construction winches. Generally, a winch is used without any additional transport movement, except in cases where a winch is used on a stranded vehicle for self-recovery of the vehicle. This European Standard is applicable to the following types of winch: a) rope winches; b) belt winches, except steel belts used as pulling media; c) traction winches. These types of winches a) to c) also include the following specific applications: - vehicle recovery winches; - winches on boat trailers; - forestry winches; - winches for stationary offshore applications; - winches for drilling applications.

Document History

NEN-EN 14492-1
June 1, 2015
Cranes - Power driven winches and hoists - Part 1: Power driven winches
This draft European Standard is applicable to the design, information for use, maintenance and testing of power driven winches for which the prime mover is an electric motor, hydraulic motor,...
April 1, 2010
Cranes - Power driven winches and hoists - Part 1: Power driven winches
A description is not available for this item.
November 1, 2009
Cranes - Power driven winches and hoists - Part 1: Power driven winches
This European Standard is applicable to the design, information for use, maintenance and testing of power driven winches for which the prime mover is an electric motor, hydraulic motor, internal...
March 1, 2009
Cranes - Power driven winches and hoists - Part 1: Power driven winches
A description is not available for this item.
October 1, 2006
Cranes - Power driven winches and hoists - Part 1: Power driven winches
This European Standard is applicable to the design, information for use, maintenance and testing of power driven winches for which the prime mover is an electric motor, hydraulic motor, internal...
September 1, 2004
Cranes - Power driven winches and hoists - Part 1: Power driven winches
This European Standard is applicable to the design, information for use, maintenance and testing of power driven winches for which the prime mover is an electric motor, hydraulic motor, internal...

References

Advertisement