NEN-EN 15471

Liquefied petroleum gases - Determination of dissolved residues - High-temperature gravimetric method

active, Most Current
Organization: NEN
Publication Date: 1 July 2017
Status: active
Page Count: 14
ICS Code (Liquid fuels): 75.160.20
scope:

NEN-EN 15471 specifies a method for determining the dissolved residual matter in liquefied petroleum gases (LPG), which remains after evaporation at 105 °C using the jet evaporation equipment described in EN ISO 6246. The measurement range is from 20 mg/kg to 100 mg/kg. Higher concentrations can be determined by adjusting the sample size. The precision data of the method have been determined from 20 mg/kg to 100 mg/kg, with samples amount from 100 g to 50 g.

Document History

NEN-EN 15471
July 1, 2017
Liquefied petroleum gases - Determination of dissolved residues - High-temperature gravimetric method
NEN-EN 15471 specifies a method for determining the dissolved residual matter in liquefied petroleum gases (LPG), which remains after evaporation at 105 °C using the jet evaporation equipment...
November 1, 2015
Liquefied petroleum gases - Determination of dissolved residues - High-temperature gravimetric method
NEN-EN 15471 specifies a method for determining the dissolved residual matter in liquefied petroleum gases (LPG), which remains after evaporation at 105 °C using the jet evaporation equipment...
November 1, 2007
Liquefied petroleum gases - Determination of dissolved residues - High-temperature gravimetric method
This Standard specifies a method, for determining the residual matter in liquefied petroleum gases (LPG), which remains after evaporation at 105 °C. This material represents those products deposited...
March 1, 2006
Liquefied petroleum gases - Determination of dissolved residues - High-temperature gravimetric method
This Standard specifies a method, for determining the residual matter in liquefied petroleum gases (LPG), which remains after evaporation at 105 °C. This material represents those products deposited...
Advertisement