NEN-EN 15471
Liquefied petroleum gases - Determination of dissolved residues - High-temperature gravimetric method
| Organization: | NEN |
| Publication Date: | 1 November 2007 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Solid fuels): | 75.160.10 |
scope:
This Standard specifies a method, for determining the residual matter in liquefied petroleum gases (LPG), which remains after evaporation at 105 °C. This material represents those products deposited in car LPG vaporizers that are subject to a temperature equal to or greater than the boiling temperature of water. The range of determination extends from 50 mg/kg to 100 mg/kg. Higher concentrations can be determined by adjusting the sample size. The precision data of the method have been determined from 20 mg/kg to 100 mg/kg, with samples amount from 100 g to 50 g. This method has been developed as a potential replacement of the commonly used method EN ISO 13757. The advantages of the method are that a small quantity of LPG (100 ml) is required.
Document History