NEN-EN 50483-6
Test requirements for low voltage aerial bundled cable accessories - Part 6: Environmental testing
| Organization: | NEN |
| Publication Date: | 1 July 2007 |
| Status: | inactive |
| Page Count: | 27 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
scope:
EN 50483 series applies to overhead line fittings for tensioning, supporting and connecting aerial bundled cables (ABC) of rated voltage U0/U (Um): 0,6/1 (1,2) kV. The objective is to provide a method of testing the suitability of accessories when used under normal operating conditions with low voltage aerial bundled cables (ABC) complying with HD 626. There is variation between the different ABC specifications provided by HD 626, and tests carried out on one of the ABC types may not be completely applicable to ABC of a different specification. Therefore, the purchasers of accessories tested to this European Standard, must ensure that all their requirements are met.
Document History