NEN-EN 50483-6
Test requirements for low voltage aerial bundled cable accessories - Part 6: Environmental testing
| Organization: | NEN |
| Publication Date: | 1 February 2009 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
scope:
EN 50483 series applies to overhead line fittings for tensioning, supporting and connecting aerial bundled cables (ABC) of rated voltage U0/U (Um): 0,6/1 (1,2) kV. The objective is to provide a method of testing the suitability of accessories when used under normal operating conditions with low voltage aerial bundled cables complying with HD 626. This Part 6 defines the environmental tests in particular the climatic and corrosion ageing tests. The objective of these tests is to predict the behaviour of ABC accessories when subjected to sun radiation, to weather conditions (humidity, spraying water, heat, cold) and pollution. EN 50483-1, EN 50483-2, EN 50483-3 and EN 50483-4 specify which type tests included in this part of the standard are needed. Climate differs across Europe and in order to meet the differing geographic climatic conditions it is necessary to provide a range of tests to meet these variations. A range of optional, additional tests is provided to meet the varying climatic needs and these should be agreed
between the customer and the supplier (see Annex C).
Document History