NEN-EN 50181

Plug-in type bushings above 1 kV up to 52 kV and from 250 A to 2,50 kA for equipment other than liquid filled transformers

inactive, Most Current
Organization: NEN
Publication Date: 1 July 2010
Status: inactive
Page Count: 17
ICS Code (Bushings): 29.080.20
scope:

This European Standard is applicable to insulated bushings for maximum voltages above 1 kV up to 52 kV, rated currents from 250 A up to 2 500 A and frequencies from 15 Hz up to 60 Hz for equipment other than liquid filled transformers. This European Standard establishes essential dimensions, to ensure adequate mounting and interchangeability of mating plug-in separable connectors of equivalent ratings.

Document History

NEN-EN 50181
July 1, 2010
Plug-in type bushings above 1 kV up to 52 kV and from 250 A to 2,50 kA for equipment other than liquid filled transformers
This European Standard is applicable to insulated bushings for maximum voltages above 1 kV up to 52 kV, rated currents from 250 A up to 2 500 A and frequencies from 15 Hz up to 60 Hz for equipment...
October 1, 1997
Plug-in type bushings above 1 kV up to 36 kV and from 250 A to 1,25 kA for equipment other than liquid filled transformers
Is applicable to insulated bushings for rated voltages above 1 kV up to 36 kV, rated currents from 250 A up to 1250 A and frequencies from 15 Hz up to 60 Hz for equipment other than liquid filled...
March 1, 1994
Plug-in type bushings for equipment other than liquid filled transformers above 1 kV up to 36 kV
Is applicable to insulated bushings for rated voltages above 1 kV up to 36 kV, rated currents from 250 A up to 1250 A and frequencies from 15 Hz up to 60 Hz for equipment other than liquid filled...
Advertisement