NEN-EN 50181

Plug-in type bushings above 1 kV up to 36 kV and from 250 A to 1,25 kA for equipment other than liquid filled transformers

inactive
Organization: NEN
Publication Date: 1 October 1997
Status: inactive
Page Count: 11
ICS Code (Transformers. Reactors): 29.180
scope:

Is applicable to insulated bushings for rated voltages above 1 kV up to 36 kV, rated currents from 250 A up to 1250 A and frequencies from 15 Hz up to 60 Hz for equipment other than liquid filled transformers. This standard establishes essential dimensions, to ensure adequate mounting and interchangeability of mating plug-in separable connectors of equivalent ratings.

Document History

July 1, 2010
Plug-in type bushings above 1 kV up to 52 kV and from 250 A to 2,50 kA for equipment other than liquid filled transformers
This European Standard is applicable to insulated bushings for maximum voltages above 1 kV up to 52 kV, rated currents from 250 A up to 2 500 A and frequencies from 15 Hz up to 60 Hz for equipment...
NEN-EN 50181
October 1, 1997
Plug-in type bushings above 1 kV up to 36 kV and from 250 A to 1,25 kA for equipment other than liquid filled transformers
Is applicable to insulated bushings for rated voltages above 1 kV up to 36 kV, rated currents from 250 A up to 1250 A and frequencies from 15 Hz up to 60 Hz for equipment other than liquid filled...
March 1, 1994
Plug-in type bushings for equipment other than liquid filled transformers above 1 kV up to 36 kV
Is applicable to insulated bushings for rated voltages above 1 kV up to 36 kV, rated currents from 250 A up to 1250 A and frequencies from 15 Hz up to 60 Hz for equipment other than liquid filled...
Advertisement