NEN-EN-IEC 61300-2-11

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-11: Tests - Axial compression

inactive
Organization: NEN
Publication Date: 1 August 1997
Status: inactive
Page Count: 18
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Deals with the captivation or the attachment of a cable to the fibre optic device to withstand compressive loads during normal service.

Document History

January 1, 2024
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-11: Tests - Axial compression
The purpose of this part of IEC 61300 is to ensure that the captivation or the attachment of the cable to the fibre optic devices or components, for example fibre optic closures, will withstand...
February 1, 2013
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-11: Tests - Axial compression
The purpose of this part of IEC 61300 is to ensure that the captivation or the attachment of the cable to the fibre optic devices such as fibre optic closures will withstand compressive axial loads...
NEN-EN-IEC 61300-2-11
August 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-11: Tests - Axial compression
Deals with the captivation or the attachment of a cable to the fibre optic device to withstand compressive loads during normal service.
Advertisement