NEN-EN-IEC 61300-2-11
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-11: Tests - Axial compression
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2013 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
The purpose of this part of IEC 61300 is to ensure that the captivation or the attachment of the cable to the fibre optic devices such as fibre optic closures will withstand compressive axial loads likely to be applied during normal service.
Document History
January 1, 2024
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-11: Tests - Axial compression
The purpose of this part of IEC 61300 is to ensure that the captivation or the attachment of the cable to the fibre optic devices or components, for example fibre optic closures, will withstand...
NEN-EN-IEC 61300-2-11
February 1, 2013
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-11: Tests - Axial compression
The purpose of this part of IEC 61300 is to ensure that the captivation or the attachment of the cable to the fibre optic devices such as fibre optic closures will withstand compressive axial loads...
August 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-11: Tests - Axial compression
Deals with the captivation or the attachment of a cable to the fibre optic device to withstand compressive loads during normal service.