NEN-EN-IEC 61315
Calibration of fibre-optic power meters
| Organization: | NEN |
| Publication Date: | 1 February 2006 |
| Status: | active |
| Page Count: | 100 |
| ICS Code (Special measuring equipment for use in telecommunications): | 33.140 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This international standard is applicable to instruments measuring radiant power emitted from sources which are typical for the fibre-optic communications industry. These sources include laser diodes, light emitting diodes (LEDs) and fibre-type sources. The radiation may be divergent or collimated. The standard describes the calibration of power meters to be performed by calibration laboratories or by power meter manufacturers.
Document History