NEN-EN-IEC 61315

Calibration of fibre optic power meters

inactive
Organization: NEN
Publication Date: 1 July 1997
Status: inactive
Page Count: 128
ICS Code (Special measuring equipment for use in telecommunications): 33.140
ICS Code (Fibre optic systems in general): 33.180.01
scope:

Applicable to instruments measuring radiant power emitted from sources which are typical for the fibre optic communication industry. These sources include laser diodes, Light Emitting Diodes (LEDs) and fibre type sources. The radiation may be divergent or collimated. Serves the purpose of calibration single power meters and of setting specifications of power meters, to be performed by calibration laboratories or by the manufacturer of the power meter.

Document History

February 1, 2006
Calibration of fibre-optic power meters
This international standard is applicable to instruments measuring radiant power emitted from sources which are typical for the fibre-optic communications industry. These sources include laser...
NEN-EN-IEC 61315
July 1, 1997
Calibration of fibre optic power meters
Applicable to instruments measuring radiant power emitted from sources which are typical for the fibre optic communication industry. These sources include laser diodes, Light Emitting Diodes (LEDs)...
Advertisement