NEN-EN-IEC 61300-2-50

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-50: Tests - Fibre optic connector proof test with static load - Singlemode and multimode

active
Organization: NEN
Publication Date: 1 September 2007
Status: active
Page Count: 21
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 describes a test to quantitatively assess the capability of connector terminated patchcord cable assemblies to withstand static loads without uncoupling of the connector, physical damage to the assembly or permanent degradation of optical performance. This test is intended to apply to terminated reinforced jacketed cable of any diameter, both singlemode and multimode.

Document History

January 1, 2015
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-50: Tests - Fibre optic connector proof test with static load - Singlemode and multimode
A description is not available for this item.
NEN-EN-IEC 61300-2-50
September 1, 2007
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-50: Tests - Fibre optic connector proof test with static load - Singlemode and multimode
This part of IEC 61300 describes a test to quantitatively assess the capability of connector terminated patchcord cable assemblies to withstand static loads without uncoupling of the connector,...
Advertisement