NEN-EN-IEC 61300-2-50/C1
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-50: Tests - Fibre optic connector proof test with static load - Singlemode and multimode
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2015 |
| Status: | active |
| Page Count: | 5 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
NEN-EN-IEC 61300-2-50/C1
January 1, 2015
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-50: Tests - Fibre optic connector proof test with static load - Singlemode and multimode
A description is not available for this item.
September 1, 2007
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-50: Tests - Fibre optic connector proof test with static load - Singlemode and multimode
This part of IEC 61300 describes a test to quantitatively assess the capability of connector terminated patchcord cable assemblies to withstand static loads without uncoupling of the connector,...