NEN-EN-IEC 61300-3-3

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-3: Examinations and measurements - Active monitoring of changes in attenuation and return loss

active, Most Current
Organization: NEN
Publication Date: 1 June 2009
Status: active
Page Count: 33
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 describes the procedure to monitor changes in attenuation and/or return loss of a component or an interconnecting device, when subjected to an environmental or mechanical test. Such a procedure is commonly referred to as active monitoring. In many instances, it is more efficient to monitor attenuation and return loss at the same time. The procedure may be applied to measurements on single samples or to simultaneous measurements on multiple samples, both at single wavelengths and multiple wavelengths, by using branching devices and/or switches as appropriate.

Document History

NEN-EN-IEC 61300-3-3
June 1, 2009
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-3: Examinations and measurements - Active monitoring of changes in attenuation and return loss
This part of IEC 61300 describes the procedure to monitor changes in attenuation and/or return loss of a component or an interconnecting device, when subjected to an environmental or mechanical test....
May 1, 2003
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-3: Examinations and measurements - Active monitoring of changes in attenuation and return loss
Provides the procedures to monitor changes in attenuation and/or return loss of a component or an interconnecting device, when subjected to an environmental or mechanical test. The procedure may be...
June 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-3: Examinations and measurements - Examinations and measurements - Monitoring change in attenuation and in return loss (multiple paths)
Describes the procedure to measure the change in attenuation and in return loss of a component as it is subjected to an environmental test. Since it is customary to test a group of components in this...
Advertisement