NEN-EN-IEC 61300-3-3
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-3: Examinations and measurements - Active monitoring of changes in attenuation and return loss
| Organization: | NEN |
| Publication Date: | 1 May 2003 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
Provides the procedures to monitor changes in attenuation and/or return loss of a component or an interconnecting device, when subjected to an environmental or mechanical test. The procedure may be applied to measurements on single samples or to simultaneous measurements on multiple samples, both at single wavelengths and multiple wavelengths, by using branching devices and/or switches.
Document History