NEN-EN-ISO 13968
Plastics piping and ducting systems - Thermoplastics pipes - Determination of ring flexibility
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2008 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This International Standard specifies a method for testing the ring flexibility of a thermoplastics pipe having a circular c ross-section. The method enables determination of the deflecti on, and necessary force, at which physical damage, if any, occ urs within the specified diametric deflection.
Document History
NEN-EN-ISO 13968
November 1, 2008
Plastics piping and ducting systems - Thermoplastics pipes - Determination of ring flexibility
This International Standard specifies a method for testing the ring flexibility of a thermoplastics pipe having a circular c ross-section. The method enables determination of the deflecti on, and...
February 1, 2007
Plastics piping and ducting systems - Thermoplastics pipes - Determination of ring flexibility
This International Standard specifies a method for testing the ring flexibility of a thermoplastics pipe having a circular c ross-section. The method enables determination of the deflecti on, and...