NEN-EN-ISO 13968

Plastics piping and ducting systems - Thermoplastics pipes - Determination of ring flexibility

inactive
Organization: NEN
Publication Date: 1 February 2007
Status: inactive
Page Count: 11
ICS Code (Plastics pipes): 23.040.20
scope:

This International Standard specifies a method for testing the ring flexibility of a thermoplastics pipe having a circular c ross-section. The method enables determination of the deflecti on, and necessary force, at which physical damage, if any, occ urs within the specified diametric deflection.

Document History

November 1, 2008
Plastics piping and ducting systems - Thermoplastics pipes - Determination of ring flexibility
This International Standard specifies a method for testing the ring flexibility of a thermoplastics pipe having a circular c ross-section. The method enables determination of the deflecti on, and...
NEN-EN-ISO 13968
February 1, 2007
Plastics piping and ducting systems - Thermoplastics pipes - Determination of ring flexibility
This International Standard specifies a method for testing the ring flexibility of a thermoplastics pipe having a circular c ross-section. The method enables determination of the deflecti on, and...
Advertisement