NEN-EN-ISO 14582

Fasteners - Hexalobular socket countersunk head screws, high head

active, Most Current
Organization: NEN
Publication Date: 1 September 2013
Status: active
Page Count: 20
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies hexalobular socket countersunk head bolts and screws with high head (full loadability), of product grade A, and thread diameters from M3 up to and including M10 and property classes 4.8, 8.8 and 10.9. This International Standard also specifies gauge dimensions for the control of the head dimensions. If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 261, ISO 888, ISO 898-1, ISO 965-2 and ISO 4759-1.

Document History

NEN-EN-ISO 14582
September 1, 2013
Fasteners - Hexalobular socket countersunk head screws, high head
This International Standard specifies hexalobular socket countersunk head bolts and screws with high head (full loadability), of product grade A, and thread diameters from M3 up to and including M10...
February 1, 2012
Hexalobular socket countersunk head screws, high head
This International Standard specifies hexalobular socket countersunk head bolts and screws with high head (full loadability), of product grade A, and thread diameters from M3 up to and including M10...
Advertisement