NEN-EN-ISO 14582

Hexalobular socket countersunk head screws, high head

inactive
Organization: NEN
Publication Date: 1 February 2012
Status: inactive
Page Count: 16
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies hexalobular socket countersunk head bolts and screws with high head (full loadability), of product grade A, and thread diameters from M3 up to and including M10 and property classes 4.8, 8.8 and 10.9. This International Standard also specifies gauge dimensions for the control of the head dimensions. If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 261, ISO 888, ISO 898-1, ISO 965-2 and ISO 4759-1.

Document History

September 1, 2013
Fasteners - Hexalobular socket countersunk head screws, high head
This International Standard specifies hexalobular socket countersunk head bolts and screws with high head (full loadability), of product grade A, and thread diameters from M3 up to and including M10...
NEN-EN-ISO 14582
February 1, 2012
Hexalobular socket countersunk head screws, high head
This International Standard specifies hexalobular socket countersunk head bolts and screws with high head (full loadability), of product grade A, and thread diameters from M3 up to and including M10...
Advertisement