NEN-EN-ISO 24534-3

Intelligent transport systems - Automatic vehicle and equipment identification - Electronic registration identification (ERI) for vehicles - Part 3: Vehicle data

inactive
Organization: NEN
Publication Date: 1 June 2013
Status: inactive
ICS Code (Road vehicles in general): 43.020
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

NEN-EN ISO 24534-3 provides the requirements for an Electronic Registration Identification (ERI) that is based on an identifier assigned to a vehicle (e.g. for recognition by national authorities), suitable to be used for: - electronic identification of local and foreign vehicles by national authorities, - vehicle manufacturing, in-life-maintenance and end-of-life identification (vehicle life cycle management), - adaptation of vehicle data, e.g. in case of international re-sales, - safety-related purposes, - crime reduction, - commercial services, and - adhering to privacy and data protection regulations. This part of EN ISO 24534 defines the vehicle identification data. This data is called the ERI data and includes: - the vehicle identifier, and - possible additional vehicle-related information (as typically included in a vehicle registration certificate). All additional vehicle data elements are defined as optional. It is left to local legislation and/or the discretion of a registration authority to use or not to use a particular data element. If used, the value is assumed to be the one registered by the registration authority in accordance with local legislation. This part of EN ISO 24534 only provides the syntax for all these data elements.

Document History

April 1, 2016
Intelligent transport systems - Automatic vehicle and equipment identification - Electronic registration identification (ERI) for vehicles - Part 3: Vehicle data
NEN-EN ISO 24534-3 provides the requirements for an Electronic Registration Identification (ERI) that is based on an identifier assigned to a vehicle (e.g. for recognition by national authorities),...
NEN-EN-ISO 24534-3
June 1, 2013
Intelligent transport systems - Automatic vehicle and equipment identification - Electronic registration identification (ERI) for vehicles - Part 3: Vehicle data
NEN-EN ISO 24534-3 provides the requirements for an Electronic Registration Identification (ERI) that is based on an identifier assigned to a vehicle (e.g. for recognition by national authorities),...
July 1, 2010
Automatic vehicle and equipment identification - Electronic Registration Identification (ERI) for vehicles - Part 3: Vehicle data
This part of ISO 24534 provides requirements for electronic registration identification (ERI) that are based on an identifier assigned to a vehicle (e.g. for recognition by national authorities)...
January 1, 2009
Automatic vehicle and equipment identification - Electronic Registration Identification (ERI) for vehicles - Part 3: Vehicle data
This part of ISO 24534 provides requirements for electronic registration identification (ERI) that are based on an identifier assigned to a vehicle (e.g. for recognition by national authorities)...
Advertisement