NEN-EN-ISO 24534-3
Automatic vehicle and equipment identification - Electronic Registration Identification (ERI) for vehicles - Part 3: Vehicle data
| Organization: | NEN |
| Publication Date: | 1 July 2010 |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (Road transport): | 03.220.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This part of ISO 24534 provides requirements for electronic registration identification (ERI) that are based on an identifier assigned to a vehicle (e.g. for recognition by national authorities) suitable to be used for: - electronic identification of local and foreign vehicles by national authorities; - vehicle manufacturing, in-life maintenance and end-of-life identification (vehicle life cycle management); - adaptation of vehicle data (e.g. for international resales); - safety-related purposes; - crime reduction; - commercial services. It adheres to privacy and data protection regulations. This part of ISO 24534 defines the vehicle identification data. This data is called the ERI data and includes the vehicle identifier, and - possible additional vehicle-related information (as typically included in a vehicle registration certificate). All additional vehicle data elements are defined as optional. It is left to local legislation and/or the discretion of a registration authority to use or not to use a particular data element. If used, the value is assumed to be the one registered by the registration authority in accordance with local legislation. This part of ISO 24534 only provides the syntax for all these data elements.
Document History