NEN-EN-ISO 9013/A11

Thermal cutting - Classification of thermal cuts - Geometrical product specification and quality tolerances

inactive
Organization: NEN
Publication Date: 1 December 2003
Status: inactive
Page Count: 6
ICS Code (Properties of surfaces): 17.040.20
ICS Code (Welding processes): 25.160.10
scope:

Modification to foreword. delete annex ZB

Document History

February 1, 2017
Thermal cutting - Classification of thermal cuts - Geometrical product specification and quality tolerances
NEN-EN-ISO 9013 presents geometrical product specifications and quality tolerances for the classification of thermal cuts in materials suitable for oxyfuel flame cutting, plasma cutting and laser...
NEN-EN-ISO 9013/A11
December 1, 2003
Thermal cutting - Classification of thermal cuts - Geometrical product specification and quality tolerances
Modification to foreword. delete annex ZB
October 1, 2002
Thermal cutting - Classification of thermal cuts - Geometrical product specification and quality tolerances
Applies to materials suitable for oxyfuel flame cutting, plasma cutting and laser cutting. It is applicable to flame cut from 3 mm to 300 mm, plasma cuts from 1 mm to 150 mm and to laser cuts from...
April 1, 2000
Thermal cutting - Classification of thermal cuts - Geometrical product specification and quality tolerances
Applies to materials suitable for oxyfuel flame cutting, plasma cutting and laser cutting. It is applicable to flame cut from 3 mm to 300 mm, plasma cuts from 1 mm to 150 mm and to laser cuts from...
April 1, 1995
Welding and allied processes - Quality classification and dimensional tolerances of thermal cut (oxygen/fuel gas flame) surface
Is valid for materials suitable for oxygen cutting and for workpiece thicknesses from 3 mm to 300 mm. Requires quality classification and dimensional tolerances.
Advertisement