NEN-EN-ISO 9013

Thermal cutting - Classification of thermal cuts - Geometrical product specification and quality tolerances

inactive
Organization: NEN
Publication Date: 1 October 2002
Status: inactive
Page Count: 38
ICS Code (Welding processes): 25.160.10
scope:

Applies to materials suitable for oxyfuel flame cutting, plasma cutting and laser cutting. It is applicable to flame cut from 3 mm to 300 mm, plasma cuts from 1 mm to 150 mm and to laser cuts from 0,5 mm to 40 mm. Includes the geometrical product specifications as well as quality tolerances.

Document History

February 1, 2017
Thermal cutting - Classification of thermal cuts - Geometrical product specification and quality tolerances
NEN-EN-ISO 9013 presents geometrical product specifications and quality tolerances for the classification of thermal cuts in materials suitable for oxyfuel flame cutting, plasma cutting and laser...
December 1, 2003
Thermal cutting - Classification of thermal cuts - Geometrical product specification and quality tolerances
Modification to foreword. delete annex ZB
NEN-EN-ISO 9013
October 1, 2002
Thermal cutting - Classification of thermal cuts - Geometrical product specification and quality tolerances
Applies to materials suitable for oxyfuel flame cutting, plasma cutting and laser cutting. It is applicable to flame cut from 3 mm to 300 mm, plasma cuts from 1 mm to 150 mm and to laser cuts from...
April 1, 2000
Thermal cutting - Classification of thermal cuts - Geometrical product specification and quality tolerances
Applies to materials suitable for oxyfuel flame cutting, plasma cutting and laser cutting. It is applicable to flame cut from 3 mm to 300 mm, plasma cuts from 1 mm to 150 mm and to laser cuts from...
April 1, 1995
Welding and allied processes - Quality classification and dimensional tolerances of thermal cut (oxygen/fuel gas flame) surface
Is valid for materials suitable for oxygen cutting and for workpiece thicknesses from 3 mm to 300 mm. Requires quality classification and dimensional tolerances.

References

Advertisement