NEN-EN-ISO 6807

Rubber hoses and hose assemblies for rotary drilling and vibration applications - Specification

inactive
Organization: NEN
Publication Date: 1 February 2001
Status: inactive
Page Count: 15
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
ICS Code (Hoses): 83.140.40
scope:

This International Standard specifies the requirements for textile- and steel-reinforced rubber hoses and hose assemblies for use with water-based and/or oil-based muds, up to a maximum temperature of 82 °C, which are pumped at high pressure in large volumes in rotary drilling service and which, when tested in accordance with ISO 2977, have a minimum aniline point of 66 °C. This International Standard applies to hoses which are suitable for use at ambient temperatures between .20 °C and + 52 °C, unless changed by a supplementary requirement on request of the purchaser, and are resistant to ageing and tropical conditions.

Document History

January 1, 2004
Rubber hoses and hose assemblies for rotary drilling and vibration applications - Specification
This International Standard specifies the requirements for textile- and steel-reinforced rubber hoses and hose assemblies for use with water-based and/or oil-based muds, up to a maximum temperature...
NEN-EN-ISO 6807
February 1, 2001
Rubber hoses and hose assemblies for rotary drilling and vibration applications - Specification
This International Standard specifies the requirements for textile- and steel-reinforced rubber hoses and hose assemblies for use with water-based and/or oil-based muds, up to a maximum temperature...
October 1, 1998
Rubber hoses and hose assemblies for rotary drilling and vibration applications - Specification
This International Standard specifies the requirements for textile- and steel-reinforced rubber hoses and hose assemblies for use with water-based and/or oil-based muds, up to a maximum temperature...
Advertisement