NEN-EN-ISO 6807
Rubber hoses and hose assemblies for rotary drilling and vibration applications - Specification
| Organization: | NEN |
| Publication Date: | 1 January 2004 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Exploratory, drilling and extraction equipment): | 75.180.10 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This International Standard specifies the requirements for textile- and steel-reinforced rubber hoses and hose assemblies for use with water-based and/or oil-based muds, up to a maximum temperature of 82 °C, which are pumped at high pressure in large volumes in rotary drilling service and which, when tested in accordance with ISO 2977, have a minimum aniline point of 66 °C. This International Standard applies to hoses which are suitable for use at ambient temperatures between .20 °C and + 52 °C, unless changed by a supplementary requirement on request of the purchaser, and are resistant to ageing and tropical conditions.
Document History