NEN-ISO 5636-3

Paper and board - Determination of air permeance and air resistance (medium range) - Part 3: Bendtsen method

inactive
Organization: NEN
Publication Date: 1 October 2001
Status: inactive
Page Count: 16
ICS Code (Paper and board): 85.060
scope:

The method is applicable to papers and boards having air per meances between 0,35 µm/(Pa.s) and 15 µm/(Pa.s). The method is unsuitable for rough surfaced papers and boards, such as creped and corrugated papers and boards, which cannot be securely clamped to avoid leakage.

Document History

November 1, 2013
Paper and board - Determination of air permeance (medium range) - Part 3: Bendtsen method
This part of ISO 5636 specifies the Bendtsen method for determining the air permeance of paper and board using the Bendtsen apparatus. It is applicable to papers and boards which have air permeances...
NEN-ISO 5636-3
October 1, 2001
Paper and board - Determination of air permeance and air resistance (medium range) - Part 3: Bendtsen method
The method is applicable to papers and boards having air per meances between 0,35 µm/(Pa.s) and 15 µm/(Pa.s). The method is unsuitable for rough surfaced papers and boards, such as creped and...
Advertisement