NEN-ISO 5636-3
Paper and board - Determination of air permeance (medium range) - Part 3: Bendtsen method
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2013 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Paper and board): | 85.060 |
scope:
This part of ISO 5636 specifies the Bendtsen method for determining the air permeance of paper and board using the Bendtsen apparatus. It is applicable to papers and boards which have air permeances between 0,35 μm/(Pas) and 15 μm/(Pas) when tested with the Bendtsen apparatus. It is unsuitable for rough-surfaced materials which cannot be securely clamped to avoid leakage.
Document History
NEN-ISO 5636-3
November 1, 2013
Paper and board - Determination of air permeance (medium range) - Part 3: Bendtsen method
This part of ISO 5636 specifies the Bendtsen method for determining the air permeance of paper and board using the Bendtsen apparatus. It is applicable to papers and boards which have air permeances...
October 1, 2001
Paper and board - Determination of air permeance and air resistance (medium range) - Part 3: Bendtsen method
The method is applicable to papers and boards having air per meances between 0,35 µm/(Pa.s) and 15 µm/(Pa.s). The method is unsuitable for rough surfaced papers and boards, such as creped and...