NEN 10249-2-3
Base materials for printed circuits - Part 2: Specifications - Specification No. 3: Epoxide cellulose paper copper-clad laminated sheet of defined flammability (vertical burning test)
| Organization: | NEN |
| Publication Date: | 1 June 1995 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Printed circuits and boards): | 31.180 |
scope:
Gives the requirements for properties of base material of defined flammabilty in thicknesses of 0.5 mm up to 6.4 mm. Specifies the requirements for material and construction, internal marking, electrical and non-electrical properties of the copper-clad sheet, non-electrical properties of the base material after complete removal of the copper foil, packaging, marking and acceptance testing.
Document History