NEN 10249-2-3/A2

Base materials for printed circuits - Part 2: Specifications - Specification No. 3: Epoxide cellulose paper copper-clad laminated sheet of defined flammability (vertical burning test)

inactive, Most Current
Organization: NEN
Publication Date: 1 June 1995
Status: inactive
Page Count: 4
ICS Code (Printed circuits and boards): 31.180

Document History

June 1, 1995
Base materials for printed circuits - Part 2: Specifications - Specification No. 3: Epoxide cellulose paper copper-clad laminated sheet of defined flammability (vertical burning test)
Gives the requirements for properties of base material of defined flammabilty in thicknesses of 0.5 mm up to 6.4 mm. Specifies the requirements for material and construction, internal marking,...
NEN 10249-2-3/A2
June 1, 1995
Base materials for printed circuits - Part 2: Specifications - Specification No. 3: Epoxide cellulose paper copper-clad laminated sheet of defined flammability (vertical burning test)
A description is not available for this item.
Advertisement