NEN 2018

Cranes - Loads and combinations of loads

inactive
Organization: NEN
Publication Date: 1 October 1983
Status: inactive
Page Count: 63
ICS Code (Construction equipment): 91.220
ICS Code (Cranes): 53.020.20
scope:

This standard relates to the loads and combinations of loads, which must be considered in the calculation of the steel framework and the mechanical parts of a crane. Defined are: - the classification of a crane and its parts in groups; - the various kinds of loads which must be taken into consideration; - the rules in accordance with which the loads must be calculated; - the combinations of loads which must be considered in the calculation. The standard is applicable to cranes, with the exception of masts and derricks, on board ships.

Document History

September 1, 1988
Supplement to NEN 2018 - Cranes - Loads and combinations of loads
A description is not available for this item.
NEN 2018
October 1, 1983
Cranes - Loads and combinations of loads
This standard relates to the loads and combinations of loads, which must be considered in the calculation of the steel framework and the mechanical parts of a crane. Defined are: - the classification...
October 1, 1983
Cranes - Loads and combinations of loads
This standard relates to the loads and combinations of loads, which must be considered in the calculation of the steel framework and the mechanical parts of a crane. Defined are: - the classification...
November 1, 1974
Cranes - Loads and combinations of loads
A description is not available for this item.
November 1, 1974
Cranes - Loads and combinations of loads
A description is not available for this item.
Advertisement