NEN 2018
Cranes - Loads and combinations of loads
| Organization: | NEN |
| Publication Date: | 1 October 1983 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Construction equipment): | 91.220 |
| ICS Code (Cranes): | 53.020.20 |
scope:
This standard relates to the loads and combinations of loads, which must be considered in the calculation of the steel framework and the mechanical parts of a crane. Defined are: - the classification of a crane and its parts in groups; - the various kinds of loads which must be taken into consideration; - the rules in accordance with which the loads must be calculated; - the combinations of loads which must be considered in the calculation. The standard is applicable to cranes, with the exception of masts and derricks, on board ships.
Document History