NEN-EN 10165

Colled rolled electrical alloyed steel sheet and strip delevired in the semi-processed state

inactive
Organization: NEN
Publication Date: 1 February 1996
Status: inactive
Page Count: 12
ICS Code (Magnetic materials): 29.030
ICS Code (Steels with special magnetic properties): 77.140.40
scope:

This standard defines the grades of cold rolled magnetic non-oriented alloyed steel sheet and strip delivered in the semi-processed conditions, that is without final treatment of 0,50 mm and 0,65 mm nominal thickness. It specifies general requirements, the magnetic properties, the geometric characteristics and tolerances, technological characteristics as well as the inspection procedure. This Standard applies to material intended for the construction of magnetic circuits. The materials corresponds to Clause C21 of IEC Publication 404-1.

Document History

February 1, 1996
Colled rolled electrical alloyed steel sheet and strip delevired in the semi-processed state
This standard defines the grades of cold rolled magnetic non-oriented alloyed steel sheet and strip delivered in the semi-processed conditions, that is without final treatment of 0,50 mm and 0,65 mm...
NEN-EN 10165
February 1, 1996
Colled rolled electrical alloyed steel sheet and strip delevired in the semi-processed state
This standard defines the grades of cold rolled magnetic non-oriented alloyed steel sheet and strip delivered in the semi-processed conditions, that is without final treatment of 0,50 mm and 0,65 mm...
October 1, 1993
Cold rolled magnetic alloyed steel sheet and strip delivered in semi-processed state
This standard defines the grades of cold rolled magnetic non-oriented alloyed steel sheet and strip delivered in the semi-processed conditions, that is without final treatment of 0,50 mm and 0,65 mm...

References

Advertisement