NEN-EN 10165
Cold rolled magnetic alloyed steel sheet and strip delivered in semi-processed state
| Organization: | NEN |
| Publication Date: | 1 October 1993 |
| Status: | inactive |
| ICS Code (Magnetic materials): | 29.030 |
| ICS Code (Steels with special magnetic properties): | 77.140.40 |
scope:
This standard defines the grades of cold rolled magnetic non-oriented alloyed steel sheet and strip delivered in the semi-processed conditions, that is without final treatment of 0,50 mm and 0,65 mm nominal thickness. It specifies general requirements, the magnetic properties, the geometric characteristics and tolerances, technological characteristics as well as the inspection procedure. This Standard applies to material intended for the construction of magnetic circuits. The materials corresponds to Clause C21 of IEC Publication 404-1.
Document History