DSF/EN 13411-3/prA1

Terminations for steel wire ropes - Safety - Part 3: Ferrules and ferrule-securing

inactive
Organization: DS
Status: inactive
Page Count: 37
ICS Code (Accessories for lifting equipment): 53.020.30
scope:

This standard deals with the requirements for the ferrule-securing of eyes and endless loops. It also deals with the requirements for ferrules for the ferrule-securing of eyes and endless loops. This standard applies to the ferrule-securing of eye terminations formed either by a Flemish eye or turnback eye and covers ferrules made of non alloy carbon steel and aluminium. This standard applies to slings and assemblies using steel wire ropes for general lifting applications up to and including 60mm diameter conforming to EN 12385-4, lift ropes conforming to EN 12385-5 and spiral strand ropes conforming to EN 12385-10. Type testing of ferrule-secured systems and manufacturing quality control requirements are also specified.

Document History

December 19, 2022
Terminations for steel wire ropes – Safety – Part 3: Ferrules and ferrule-securing
This document deals with the requirements for the ferrule-securing of eyes and endless loops. It also deals with the requirements for ferrules for the ferrule-securing of eyes and endless loops. This...
November 19, 2008
Terminations for steel wire ropes – Safety – Part 3: Ferrules and ferrule-securing
This European Standard deals with the requirements for the ferrule-securing of eyes and endless loops. It also deals with the requirements for ferrules for the ferrule-securing of eyes and endless...
October 27, 2005
Terminations for steel wire ropes - Safety - Part 3: Ferrules and ferrule-securing
A.6 Matching wire rope to ferrule Case 4 First sentence to read: For spiral strand rope having a metallic cross-sectional area factor of not more than 0,613, ferrules......' Table A.2 Consequently,...
July 28, 2004
Terminations for steel wire ropes - Safety - Part 3: Ferrules and ferrule-securing
This standard deals with the requirements for the ferrule-securing of eyes and endless loops. It also deals with the requirements for ferrules for the ferrule-securing of eyes and endless loops. This...
DSF/EN 13411-3/prA1
Terminations for steel wire ropes - Safety - Part 3: Ferrules and ferrule-securing
This standard deals with the requirements for the ferrule-securing of eyes and endless loops. It also deals with the requirements for ferrules for the ferrule-securing of eyes and endless loops. This...
Terminations for steel wire ropes – Safety – Part 3: Ferrules and ferrule-securing
This document deals with the requirements for the ferrule-securing of eyes and endless loops. It also deals with the requirements for ferrules for the ferrule-securing of eyes and endless loops. This...
Advertisement