DS DS/EN 13411-3

Terminations for steel wire ropes – Safety – Part 3: Ferrules and ferrule-securing

active, Most Current
Buy Now
Organization: DS
Publication Date: 19 November 2008
Status: active
Page Count: 34
ICS Code (Clamps and staples): 21.060.70
scope:

This European Standard deals with the requirements for the ferrule-securing of eyes and endless loops. It also deals with the requirements for ferrules for the ferrule-securing of eyes and endless loops. This European Standard applies to the ferrule-securing of eye terminations formed either by a Flemish eye or turn-back eye and covers ferrules made of non alloy carbon steel and aluminium. This European Standard applies to slings and assemblies using steel wire ropes for general lifting applications up to and including 60mm diameter conforming to EN 12385-4, lift ropes conforming to EN 12385-5 and spiral strand ropes conforming to EN 12385-10. Type testing of ferrule-secured systems and manufacturing quality control requirements are also specified. This European standard deals with all significant hazards, hazardous situations and events relevant to this particular steel wire rope termination when used as intended and under conditions of use which are foreseeable by the manufacturer. This standard applies to terminations of steel wire ropes with ferrules and ferrule-securing which are manufactured after the date of this publication. NOTE - One design of ferrule-secured turn-back eye termination using an oval aluminium ferule which satisfies the requirements of this European Standard is given for information in annex A.

Document History

December 19, 2022
Terminations for steel wire ropes – Safety – Part 3: Ferrules and ferrule-securing
This document deals with the requirements for the ferrule-securing of eyes and endless loops. It also deals with the requirements for ferrules for the ferrule-securing of eyes and endless loops. This...
DS DS/EN 13411-3
November 19, 2008
Terminations for steel wire ropes – Safety – Part 3: Ferrules and ferrule-securing
This European Standard deals with the requirements for the ferrule-securing of eyes and endless loops. It also deals with the requirements for ferrules for the ferrule-securing of eyes and endless...
October 27, 2005
Terminations for steel wire ropes - Safety - Part 3: Ferrules and ferrule-securing
A.6 Matching wire rope to ferrule Case 4 First sentence to read: For spiral strand rope having a metallic cross-sectional area factor of not more than 0,613, ferrules......' Table A.2 Consequently,...
July 28, 2004
Terminations for steel wire ropes - Safety - Part 3: Ferrules and ferrule-securing
This standard deals with the requirements for the ferrule-securing of eyes and endless loops. It also deals with the requirements for ferrules for the ferrule-securing of eyes and endless loops. This...
Terminations for steel wire ropes - Safety - Part 3: Ferrules and ferrule-securing
This standard deals with the requirements for the ferrule-securing of eyes and endless loops. It also deals with the requirements for ferrules for the ferrule-securing of eyes and endless loops. This...
Terminations for steel wire ropes – Safety – Part 3: Ferrules and ferrule-securing
This document deals with the requirements for the ferrule-securing of eyes and endless loops. It also deals with the requirements for ferrules for the ferrule-securing of eyes and endless loops. This...
Advertisement