NEN-EN 1159-3
Advanced technical ceramics - Ceramic composites - Thermophysical properties - Part 3: Determination of specific heat capacity
| Organization: | NEN |
| Publication Date: | 1 May 2003 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This part of EN 1159 describes two methods for the determination of the specific heat capacity of ceramic matrix composites with continuous reinforcements (1D, 2D, 3D). The two methods are: Method A: Drop calorimetry - Method B: Differential scanning calorimetry. They are applicable from ambient temperature up to a maximum temperature depending on the method: Method A may be used up to 2 250 K, while method B is limited to 1 900 K.
Document History